TRIAC Alternistor - Snubberless 800V 4A Through Hole TO-251 (IPAK)
4A Snubberless™ Triacs Product overview: T435-800H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-800H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054445-T435-800H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
(PRICE/EACH), LQFP 48 7X7X1.4 1 / TAPE&REEL 13. FREE 2 YEAR RADWELL WARRANTY
TRIAC ALTERNISTOR 800V 4A TO251
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 497-12809-5-ND | 300-T435-800H | 054445-T435-800H | 110306528 | T435-800H | T435-800H |
| Product Name | TRIACs | 4A Triac | Triacs - T435-800H | Thyristor/SCR/Triac/Diac/Alternistor | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 | I-Pak | TO-251-3 Short Leads, IPAK, TO-251AA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||||
| VRRM | 800 volts | |||||
| VDRM | 800 volts | 800 volts |