SCR 400V 8A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054359-TYN408GRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
SCR 400V 8A TO220AB
SCR THYRISTOR, 5A, 400V, TO-220AB-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:25mA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
THYRISTOR, SCR, 400V, 1.5V GATE TRIGGER, 25MA GATE TRIGGER, 1.6V ON STATE, 8A ON STATE, 2US, 400HZ, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-4484-5-ND | 054359-TYN408GRG | TYN408GRG | 45AC7895 | TYN408GRG | 49558536 |
| Product Name | SCRs | SCRs - Single - TYN408GRG | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 5A, 400V, To-220Ab-3; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |