Littelfuse, Inc. SCRs - Single - Modules - MCC312-16IO1 MCC312-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 208136-MCC312-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 320A Current - On State (It (RMS)) (Max): 520A Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 10100A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Dimension: Y1-CU Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 208136-MCC312-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 320A Current - On State (It (RMS)) (Max): 520A Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 10100A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Dimension: Y1-CU Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC312-16IO1 - 208136-MCC312-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC312-16IO1
208136-MCC312-16IO1
SCRs - Single - Modules - MCC312-16IO1 208136-MCC312-16IO1
Manufacturer: IXYS Win Source Part Number: 208136-MCC312-16IO1 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 320A Current - On State (It (RMS)) (Max): 520A Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 10100A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Dimension: Y1-CU Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 208136-MCC312-16IO1
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 320A
Current - On State (It (RMS)) (Max): 520A
Current - Non Rep. Surge 50, 60Hz (Itsm): 9200A, 10100A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Dimension: Y1-CU
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - Modules - MCC312-16IO1 - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC312-16IO1
SCRs - Modules MCC312-16IO1
SCR DUAL 1600V 520A Y1-CU

SCR DUAL 1600V 520A Y1-CU

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC312-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC312-16IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC312-16IO1
SCR DUAL 1600V 520A Y1-CU

SCR DUAL 1600V 520A Y1-CU

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 22501563 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
22501563
Thyristor/SCR/Triac/Diac/Alternistor 22501563
DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 320-520 AMP, 2 V, 150 MA, 1.6 KV. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 320-520 AMP, 2 V, 150 MA, 1.6 KV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IXYS Standard SCR - MCC312-16IO1 - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard SCR
MCC312-16IO1
IXYS Standard SCR MCC312-16IO1
PMOD,Daul-SCR,1600V, 320A

PMOD,Daul-SCR,1600V,320A

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 208136-MCC312-16IO1 MCC312-16IO1 MCC312-16IO1 22501563 MCC312-16IO1
Product Name SCRs - Single - Modules - MCC312-16IO1 SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor IXYS Standard SCR
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8SMG - 880936-MAC8SMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK240N16PBOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details