Zilog SCRs - Single - Modules - MCC26-12IO1B MCC26-12IO1B

Description
Manufacturer: IXYS Win Source Part Number: 883946-MCC26-12IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.2 kV 50 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*26 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 883946-MCC26-12IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.2 kV 50 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*26 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC26-12IO1B - 883946-MCC26-12IO1B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC26-12IO1B
883946-MCC26-12IO1B
SCRs - Single - Modules - MCC26-12IO1B 883946-MCC26-12IO1B
Manufacturer: IXYS Win Source Part Number: 883946-MCC26-12IO1B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR Module 1.2 kV 50 A Series Connection - All SCRs Chassis Mount TO-240AA Package: Bulk Package: TO-240AA Mounting: Chassis Mount Family Name: MC*26 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: IXYS
Win Source Part Number: 883946-MCC26-12IO1B
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR Module 1.2 kV 50 A Series Connection - All SCRs Chassis Mount TO-240AA
Package: Bulk
Package: TO-240AA
Mounting: Chassis Mount
Family Name: MC*26
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 42660926 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
42660926
Thyristor/SCR/Triac/Diac/Alternistor 42660926
THYRISTOR, SCR MODULE, 1.2KV, 32A (AV), 50A (RMS), 1.5V (VGT), 100MA (IGT), SERIES CONNECTION - ALL SCR, 2 SCR, CHASSIS MOUNT, TO-240AA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, SCR MODULE, 1.2KV, 32A (AV), 50A (RMS), 1.5V (VGT), 100MA (IGT), SERIES CONNECTION - ALL SCR, 2 SCR, CHASSIS MOUNT, TO-240AA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC26-12IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC26-12IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC26-12IO1B
MOD THYRISTOR DUAL 1200V TO240AA

MOD THYRISTOR DUAL 1200V TO240AA

Supplier's Site
IXYS Standard SCR - MCC26-12IO1B - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard SCR
MCC26-12IO1B
IXYS Standard SCR MCC26-12IO1B
PMOD,Dual-SCR,1200V, 27A

PMOD,Dual-SCR,1200V,27A

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 883946-MCC26-12IO1B 42660926 MCC26-12IO1B MCC26-12IO1B
Product Name SCRs - Single - Modules - MCC26-12IO1B Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules IXYS Standard SCR
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details