30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms
TRIAC Alternistor - Snubberless 600V 35A Through Hole TO-220 Non-Isolated Tab
Alternistor TRIAC, 600V V(DRM), 35A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: Q6035RH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 35A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6035RH5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379545-Q6035RH5
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Base Product Number: Q6035
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 35 A
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 75 mA
California Prop 65: Warning Information
Triac Type: Alternistor - Snubberless
THYRISTOR, TRIAC, ALTERNISTOR, SNUBBERLESS, 600V, 35A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
TRIAC ALTERNISTOR 600V 35A TO220
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q6035RH5 | F6829-ND | 300-Q6035RH5 | 1379545-Q6035RH5 | Q6035RH5 | 21627204 | Q6035RH5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6035RH5 | TRIACs | 600V 35A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||||
| VTM | 1.5 volts | ||||||
| IT(RMS) | 35 amps | 35 amps | |||||
| Package Type | TO-220; TO-220-3 | TO-220-3 | Bulk | TO-220-3 | |||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |