Littelfuse, Inc. Low Power TRIAC up to 1200V Q401E3

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q401E3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q401E3
Low Power TRIAC up to 1200V Q401E3
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Singapore, Singapore
400V 1A Triac
300-Q401E3
400V 1A Triac 300-Q401E3
4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q401E3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q401E3 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q401E3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q401E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q401E3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92

TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
Q401E3
Triacs Q401E3
Triacs 400V 1A 10-10-10mA

Triacs 400V 1A 10-10-10mA

Buy Now Datasheet
TRIAC SENS GATE 400V 1A TO92 - 461-Q401E3 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 400V 1A TO92
461-Q401E3
TRIAC SENS GATE 400V 1A TO92 461-Q401E3
TRIAC SENS GATE 400V 1A TO92

TRIAC SENS GATE 400V 1A TO92

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21597404 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21597404
Thyristor/SCR/Triac/Diac/Alternistor 21597404
TRIAC, 400V, 1A, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:10MA; ON STATE RMS CURRENT IT(RMS) :1A; PEAK. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 400V, 1A, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:10MA; ON STATE RMS CURRENT IT(RMS) :1A; PEAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIACs Q401E3
TRIAC SENS GATE 400V 1A TO92

TRIAC SENS GATE 400V 1A TO92

Supplier's Site Datasheet
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse - 56J8585 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse
56J8585
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse 56J8585
TRIAC, 400V, 1A, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 1A, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q401E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q401E3
Discrete Semiconductor Products - Thyristors - TRIACs Q401E3
TRIAC SENS GATE 400V 1A TO92

TRIAC SENS GATE 400V 1A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number Q401E3 300-Q401E3 Q401E3-ND Q401E3 461-Q401E3 21597404 Q401E3 56J8585 Q401E3
Product Name Low Power TRIAC up to 1200V 400V 1A Triac TRIACs Triacs TRIAC SENS GATE 400V 1A TO92 Thyristor/SCR/Triac/Diac/Alternistor TRIACs Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Standards and Certifications RoHS RoHS RoHS
Package Type TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data