Bourns, Inc. SCRs - Single - TIC106M TIC106M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 051878-TIC106M Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 3.2A Current - On State (It (RMS)) (Max): 5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 051878-TIC106M Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 3.2A Current - On State (It (RMS)) (Max): 5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - TIC106M - 051878-TIC106M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC106M
051878-TIC106M
SCRs - Single - TIC106M 051878-TIC106M
Manufacturer: Bourns Inc. Win Source Part Number: 051878-TIC106M Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 3.2A Current - On State (It (RMS)) (Max): 5A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 051878-TIC106M
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 3.2A
Current - On State (It (RMS)) (Max): 5A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 50Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 51302075 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
51302075
Thyristor/SCR/Triac/Diac/Alternistor 51302075
THYRISTOR 9AMP 3PIN 600VAC SCR. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR 9AMP 3PIN 600VAC SCR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Thyristors Thyristors
Product Number 051878-TIC106M 51302075
Product Name SCRs - Single - TIC106M Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010024 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details