MOD THYRISTOR DUAL 1800V Y1-CU
MOD THYRISTOR DUAL 1800V Y1-CU
SILICON CONTROLLED RECTIFIER, 520A I(T)RMS, 320A, 1800V, 1800V, 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | MCC312-18IO1 | MCC312-18IO1 | 97563395 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs - Modules | SCRs - Modules | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR |