Littelfuse, Inc. Modified TO-220 Balanced Three-chip SIDACtor® Device P3403ABL

Description
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Request a Quote Datasheet
Description
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modified TO-220 Balanced Three-chip SIDACtor® Device - P3403ABL - Littelfuse, Inc.
Rosemont, IL, United States
Modified TO-220 Balanced Three-chip SIDACtor® Device
P3403ABL
Modified TO-220 Balanced Three-chip SIDACtor® Device P3403ABL
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configurat ion.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.

The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse's patented "Y" (US Patent 4,905,119)configuration.The SIDACtor device is used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20,K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2 V bias and is a typical value for product. and capacitance is approximately 2x the listed value. Device is designed to meet balance requirements of GTS 8700 and GR 974.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P3403ABL - 1234342-P3403ABL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P3403ABL
1234342-P3403ABL
TVS - TVS - Thyristors - P3403ABL 1234342-P3403ABL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234342-P3403ABL Series: SIDACtor Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 45pF, 65pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 3 Voltage - Off State: 300V Voltage - Breakover: 400V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P3403ABLRP; Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234342-P3403ABL
Series: SIDACtor
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3 No Tab
Capacitance: 45pF, 65pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 3
Voltage - Off State: 300V
Voltage - Breakover: 400V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P3403ABLRP;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sidactor, 2.2A, 300V, To-220; Peak Repetitive Off State Voltage Littelfuse - 26K7105 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 2.2A, 300V, To-220; Peak Repetitive Off State Voltage Littelfuse
26K7105
Sidactor, 2.2A, 300V, To-220; Peak Repetitive Off State Voltage Littelfuse 26K7105
SIDACTOR, 2.2A, 300V, TO-220; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:-; Average On State Current:2.2A; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:150mA; MSL:-RoHS Compliant: Yes

SIDACTOR, 2.2A, 300V, TO-220; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:-; Average On State Current:2.2A; On State RMS Current:-; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:150mA; MSL:-RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21567873 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21567873
Thyristor/SCR/Triac/Diac/Alternistor 21567873
SIDACTOR, 2.2A, 300V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:300V; GATE TRIGGER CURRENT MAX, IGT:-; CURRENT IT AV:2.2A; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SIDACTOR, 2.2A, 300V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:300V; GATE TRIGGER CURRENT MAX, IGT:-; CURRENT IT AV:2.2A; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P3403ABL
Thyristor Surge Protection Devices (TSPD) P3403ABL
Thyristor Surge Protection Devices (TSPD) 3Chp 300V 100A

Thyristor Surge Protection Devices (TSPD) 3Chp 300V 100A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number P3403ABL 1234342-P3403ABL 26K7105 21567873 P3403ABL
Product Name Modified TO-220 Balanced Three-chip SIDACtor® Device TVS - TVS - Thyristors - P3403ABL Sidactor, 2.2A, 300V, To-220; Peak Repetitive Off State Voltage Littelfuse Thyristor/SCR/Triac/Diac/Alternistor Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B613-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thyristor Module, 1.4Kv, 162A; Scr Module Type Infineon - 43AC4086 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 1400 volts
View Details
2 suppliers
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details