Littelfuse, Inc. Low Power TRIAC up to 1200V MAC228A8G

Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC228A8G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC228A8G
Low Power TRIAC up to 1200V MAC228A8G
This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Triggering in 3 Modes for AC Triggering on Sinking Current Sources Four Mode Triggering for Drive Circuits that Source Current All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal resistance and High Heat Dissipation Center Gate Geometry for Uniform Current Spreading Device Marking: Logo, Device Type, e.g., MAC228A4, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Triacs - MAC228A8G - 1065626-MAC228A8G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC228A8G
1065626-MAC228A8G
Triacs - MAC228A8G 1065626-MAC228A8G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1065626-MAC228A8G Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, HVAC, Motor Drive & Control, Power Management

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1065626-MAC228A8G
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, HVAC, Motor Drive & Control, Power Management

Buy Now Datasheet
TRIACs - MAC228A8GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 8A 221A Triac
300-MAC228A8G
600V 8A 221A Triac 300-MAC228A8G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A8G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: MAC228A8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC228A8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC228A8G
Discrete Semiconductor Products - Thyristors - TRIACs MAC228A8G
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 127371173 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
127371173
Thyristor/SCR/Triac/Diac/Alternistor 127371173
TRIAC, 600V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number MAC228A8G 1065626-MAC228A8G MAC228A8GOS-ND 300-MAC228A8G MAC228A8G 127371173 MAC228A8G
Product Name Low Power TRIAC up to 1200V Triacs - MAC228A8G TRIACs 600V 8A 221A Triac Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data