STMicroelectronics, Inc. SCRs TS820-600B-TR

Description
SCR 600V 8A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 8A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-5234-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount DPAK

SCR 600V 8A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-5234-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount DPAK

SCR 600V 8A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - 497-5234-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount DPAK

SCR 600V 8A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TS820-600B-TR - 035198-TS820-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS820-600B-TR
035198-TS820-600B-TR
SCRs - Single - TS820-600B-TR 035198-TS820-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 035198-TS820-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Sensitive Gate Family Name: TS820-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Alternative Parts (Cross-Reference): FS0802MD00TR; BT258S-600R; BT258S-500R T/R; BT258S-600R T/R; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China, Italy, Malta, Morocco, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035198-TS820-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Sensitive Gate
Family Name: TS820-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Alternative Parts (Cross-Reference): FS0802MD00TR; BT258S-600R; BT258S-500R T/R; BT258S-600R T/R;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristors - 8773068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8773068P
Thyristors 8773068P
Thyristor SCR 600V 8A Sensitive DPAK

Thyristor SCR 600V 8A Sensitive DPAK

Supplier's Site
Thyristors - 8773068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8773068
Thyristors 8773068
Thyristor SCR 600V 8A Sensitive DPAK

Thyristor SCR 600V 8A Sensitive DPAK

Supplier's Site
Thyristors - 1655529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1655529
Thyristors 1655529
Thyristor SCR 600V 8A Sensitive DPAK

Thyristor SCR 600V 8A Sensitive DPAK

Supplier's Site
Thyristor, 600 V, 200 A, 5 A, 8 A, To-252, 3 Rohs Compliant Stmicroelectronics - 06X1048 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 5 A, 8 A, To-252, 3 Rohs Compliant Stmicroelectronics
06X1048
Thyristor, 600 V, 200 A, 5 A, 8 A, To-252, 3 Rohs Compliant Stmicroelectronics 06X1048
Thyristor, 600 V, 200 A, 5 A, 8 A, TO-252, 3 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 5 A, 8 A, TO-252, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 600V 8A DPAK

SCR 600V 8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS820-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS820-600B-TR
Discrete Semiconductor Products - Thyristors - SCRs TS820-600B-TR
SCR 600V 8A DPAK

SCR 600V 8A DPAK

Supplier's Site
SCRs 8.0 Amp 600 Volt

SCRs 8.0 Amp 600 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 49029834 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
49029834
Thyristor/SCR/Triac/Diac/Alternistor 49029834
THYRISTOR, 600 V, 200 A, 5 A, 8 A, TO-252, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 600 V, 200 A, 5 A, 8 A, TO-252, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-5234-1-ND 035198-TS820-600B-TR 8773068P 8773068 06X1048 TS820-600B-TR TS820-600B-TR TS820-600B-TR 49029834
Product Name SCRs SCRs - Single - TS820-600B-TR Thyristors Thyristors Thyristor, 600 V, 200 A, 5 A, 8 A, To-252, 3 Rohs Compliant Stmicroelectronics SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR; SCR Scr SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak TO-252 DPAK; Dpak (to-252) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2480N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details