TRIAC, 600V, 40A, ISOLATED TO-48, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 600V, ON STATE RMS CURRENT IT(RMS) 40A, TRIAC CASE STYLE TO-48, GATE TRIGGER CURRENT MAX (QI), IGT 80MA, GATE TRIGGER VOLTAGE MAX VGT 2.5V, PEAK GATE POWER 40W, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Medium Power TRIAC, TO48 Package, 4 mA (Max.) Peak Off-State Current, 40 A RMS On-State Current
TRIAC, 600V, 40A, ISOLATED TO-48; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:350A; Holding Current Max:60mA; MSL:- RoHS Compliant: Yes
TRIAC 600V 40A TO48 ISOL
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs |
| Product Number | 18754353 | 70215992 | 29C4705 | NTE56026 |
| Product Name | Thyristor/SCR/Triac/Diac/Alternistor | TRIAC-600VRM 40A TO-48 ISOLATED STUD IGT=50/80MA | Triac, 600V, 40A, Isolated To-48; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Isolated TO48 | TO-48 | TO-208AA, TO-48-3, Stud | |
| VDRM | 600 volts | 600 volts | ||
| IT(RMS) | 40 amps | 40 amps | ||
| Pd | 750 milliwatts |