Manufacturer: STMicroelectronics
Win Source Part Number: 1271509-TN815-600B-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Family Name: TN815-600B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D-Pak
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): FS0809MD00TR; TN815-600B; TN815-800B-TR;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount DPAK
(PRICE/TC), THYRISTOR, 600 V, 200 A, 5 A, 8 A, TO-252, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 8A DPAK
Thyristor, 600 V, 200 A, 5 A, 8 A, TO-252, 3 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1271509-TN815-600B-TR | 497-6770-6-ND | TN815-600B-TR | 49029698 | TN815-600B-TR | 06X1021 | TN815-600B-TR |
| Product Name | SCRs - Single - TN815-600B-TR | SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600 V, 200 A, 5 A, 8 A, To-252, 3 Rohs Compliant Stmicroelectronics | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| VDRM | 600 volts | 600 volts |