Littelfuse, Inc. Low Power TRIAC up to 1200V Q6015R5TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6015R5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6015R5TP
Low Power TRIAC up to 1200V Q6015R5TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 15A Triac
300-Q6015R5TP
600V 15A Triac 300-Q6015R5TP
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6015R5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015R5TP can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6015R5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015R5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7285-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7285-ND
TRIACs F7285-ND
TRIAC Standard 600V 15A Through Hole TO-220 Non-Isolated Tab

TRIAC Standard 600V 15A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Triacs - Q6015R5TP - 1091024-Q6015R5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6015R5TP
1091024-Q6015R5TP
Triacs - Q6015R5TP 1091024-Q6015R5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091024-Q6015R5TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Non-Isolated Tab Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091024-Q6015R5TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Non-Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 158288556 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
158288556
Thyristor/SCR/Triac/Diac/Alternistor 158288556
THYRISTORS - TRIAC STANDARD 600V, 15A THROUGH HOLE TO-220 NON-ISOLATED TAB DIRECT CROSS FOR PART MAC15A8G. FREE 2 YEAR RADWELL WARRANTY

THYRISTORS - TRIAC STANDARD 600V, 15A THROUGH HOLE TO-220 NON-ISOLATED TAB DIRECT CROSS FOR PART MAC15A8G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6015R5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6015R5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6015R5TP
TRIAC 600V 15A TO220

TRIAC 600V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 15A 50-50-50mA

Triacs 600V 15A 50-50-50mA

Buy Now Datasheet
Triac, 600V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC8630 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC8630
Triac, 600V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC8630
TRIAC, 600V, 15A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 600V, 15A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):15A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q6015R5TP 300-Q6015R5TP F7285-ND 1091024-Q6015R5TP 158288556 Q6015R5TP Q6015R5TP 05AC8630
Product Name Low Power TRIAC up to 1200V 600V 15A Triac TRIACs Triacs - Q6015R5TP Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 15A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 15 amps 15 amps 15 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220 Non-Isolated Tab TO-220-3 TO-220; TO-220AB
Unlock Full Specs
to access all available technical data