STMicroelectronics, Inc. SCRs TYN612MRG

Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4487-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-220

SCR 600V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN612MRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN612MRG
Discrete Semiconductor Products - Thyristors - SCRs TYN612MRG
12A standard SCRs

12A standard SCRs

Supplier's Site
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube - 761-TYN612MRG - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube
761-TYN612MRG
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube 761-TYN612MRG
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube

Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube

Supplier's Site
Thyristor, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7898
Thyristor, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7898
THYRISTOR, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:5mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

THYRISTOR, 600V, 12A, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:5mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
SCR 600V 12A TO220AB

SCR 600V 12A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
TYN612MRG
Triode/MOS Tube/Transistor >> TRIACs TYN612MRG
20mA 5mA 600V 1个单向可控硅 TO-220AB-3 TRIACs ROHS

20mA 5mA 600V 1个单向可控硅 TO-220AB-3 TRIACs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 12 Amp 600 Volt

SCRs 12 Amp 600 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 49022462 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
49022462
Thyristor/SCR/Triac/Diac/Alternistor 49022462
THYRISTOR, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:5MA; CURRENT IT AV:8A; ON STATE RMS CURRENT IT(RMS):12A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:5MA; CURRENT IT AV:8A; ON STATE RMS CURRENT IT(RMS):12A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Triacs Thyristors Thyristors
Product Number 497-4487-5-ND TYN612MRG 761-TYN612MRG 45AC7898 TYN612MRG TYN612MRG TYN612MRG 49022462
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube Thyristor, 600V, 12A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics SCRs Triode/MOS Tube/Transistor >> TRIACs SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3 TO-220
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data