Littelfuse, Inc. Low Power SCR up to 1200V S6020LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6020LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6020LTP
Low Power SCR up to 1200V S6020LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - Single - S6020LTP - 1093786-S6020LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6020LTP
1093786-S6020LTP
SCRs - Single - S6020LTP 1093786-S6020LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093786-S6020LTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 12.8A Current - On State (It (RMS)) (Max): 20A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB-L Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093786-S6020LTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 12.8A
Current - On State (It (RMS)) (Max): 20A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-L
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - F7257-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Standard Recovery Through Hole TO-220AB-L

SCR 600V 20A Standard Recovery Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6020LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6020LTP
Discrete Semiconductor Products - Thyristors - SCRs S6020LTP
SCR 600V 20A TO220AB-L

SCR 600V 20A TO220AB-L

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 20A

SCRs 600V 20A

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 106024119 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
106024119
Thyristor/SCR/Triac/Diac/Alternistor 106024119
THYRISTOR, 600 VAC, 30 MA, 20 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 600 VAC, 30 MA, 20 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6020LTP 1093786-S6020LTP F7257-ND S6020LTP S6020LTP 106024119
Product Name Low Power SCR up to 1200V SCRs - Single - S6020LTP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data