Littelfuse, Inc. Low Power TRIAC up to 1200V MAC210A8G

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC210A8G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC210A8G
Low Power TRIAC up to 1200V MAC210A8G
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
600V 100A Triac
300-MAC210A8G
600V 100A Triac 300-MAC210A8G
TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Product overview: MAC210A8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC210A8G can be used for catalog matching and distributor lookup.

TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Product overview: MAC210A8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC210A8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC210A8GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 10A Through Hole TO-220AB

TRIAC Standard 600V 10A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC210A8G - 1065620-MAC210A8G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC210A8G
1065620-MAC210A8G
Triacs - MAC210A8G 1065620-MAC210A8G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1065620-MAC210A8G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1065620-MAC210A8G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC210A8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC210A8G
Discrete Semiconductor Products - Thyristors - TRIACs MAC210A8G
TRIAC 600V 10A TO220AB

TRIAC 600V 10A TO220AB

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 220413997 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
220413997
Thyristor/SCR/Triac/Diac/Alternistor 220413997
TRIAC, THY, 10A, 600V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

TRIAC, THY, 10A, 600V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 600V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 41K9924 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
41K9924
Triac, 600V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 41K9924
TRIAC, 600V, 10A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

TRIAC, 600V, 10A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs THY 10A 600V TRIAC

Triacs THY 10A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number MAC210A8G 300-MAC210A8G MAC210A8GOS-ND 1065620-MAC210A8G MAC210A8G 220413997 41K9924 MAC210A8G
Product Name Low Power TRIAC up to 1200V 600V 100A Triac TRIACs Triacs - MAC210A8G Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triac, 600V, 10A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 50 mA 50 mA 50 mA
IT(RMS) 10 amps 10 amps
Unlock Full Specs
to access all available technical data