Manufacturer: STMicroelectronics
Win Source Part Number: 037919-TYN412RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
SCR 400V 12A Standard Recovery Through Hole TO-220
SCR THYRISTOR, 8A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
SCR THYRISTOR, 8A, 400V, TO-220AB, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SCR 400V 12A TO220AB
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 037919-TYN412RG | 8111050 | 8111050P | 497-11403-5-ND | TYN412RG | 89K1769 | 16470518 | TYN412RG | TYN412RG |
| Product Name | SCRs - Single - TYN412RG | Thyristors | Thyristors | SCRs | SCRs | Scr Thyristor, 8A, 400V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| VDRM | 400 volts | 400 volts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |