Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 800V 15A TO220
SCR THYRISTOR, 15A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:9.5A; ON STATE RMS CURRENT IT(RMS):15A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 15A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8015L | S8015L-ND | S8015L | 21577313 | S8015L | 12J3394 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8015L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Scr Thyristor, 15A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 15 amps | 15 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |