Littelfuse, Inc. Low Power SCR up to 1200V S8020LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8020LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8020LTP
Low Power SCR up to 1200V S8020LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F7260-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 20A Standard Recovery Through Hole TO-220AB-L

SCR 800V 20A Standard Recovery Through Hole TO-220AB-L

Buy Now Datasheet
SCRs - Single - S8020LTP - 793698-S8020LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8020LTP
793698-S8020LTP
SCRs - Single - S8020LTP 793698-S8020LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793698-S8020LTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Isolated Tab Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Family Name: S8020L Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 20A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 12.8A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): TYN825; TXN825RG; ; TYN825RG; S6A13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793698-S8020LTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A
SCR Type: Standard Recovery
Family Name: S8020L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 12.8A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): TYN825; TXN825RG; ; TYN825RG; S6A13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8020LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8020LTP
Discrete Semiconductor Products - Thyristors - SCRs S8020LTP
SCR 800V 20A TO220AB-L

SCR 800V 20A TO220AB-L

Supplier's Site
SCR 800V 20A TO220AB-L

SCR 800V 20A TO220AB-L

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 800V 20A

SCRs 800V 20A

Buy Now Datasheet
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 03AH3172 - Newark, An Avnet Company
Chicago, IL, United States
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
03AH3172
Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 03AH3172
THYRISTORS; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:30mA; Current It av:12.8A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm RoHS Compliant: Yes

THYRISTORS; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:30mA; Current It av:12.8A; On State RMS Current IT(rms):20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 97470538 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
97470538
Thyristor/SCR/Triac/Diac/Alternistor 97470538
SILICON CONTROLLED RECTIFIER, THYRISTOR, 20A I(T)RMS, 12800MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, THYRISTOR, 20A I(T)RMS, 12800MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8020LTP F7260-ND 793698-S8020LTP S8020LTP S8020LTP S8020LTP 03AH3172 97470538
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S8020LTP Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristors; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor
VDRM 800 volts 800 volts 800 volts 800 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data