STMicroelectronics, Inc. 600V 126A Triac T1235-600G

Description
TRIAC 600V 126A 3-Pin(2+Tab) D2PAK Tube Product overview: T1235-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 126A 3-Pin(2+Tab) D2PAK Tube Product overview: T1235-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 126A Triac
300-T1235-600G
600V 126A Triac 300-T1235-600G
TRIAC 600V 126A 3-Pin(2+Tab) D2PAK Tube Product overview: T1235-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G can be used for catalog matching and distributor lookup.

TRIAC 600V 126A 3-Pin(2+Tab) D2PAK Tube Product overview: T1235-600G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235-600G can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-12712-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 12A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 8111111 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8111111
TRIACs 8111111
STMicroelectronics, T1235-600G

STMicroelectronics, T1235-600G

Supplier's Site
TRIACs - 8111111P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8111111P
TRIACs 8111111P
STMicroelectronics, T1235-600G

STMicroelectronics, T1235-600G

Supplier's Site
TRIACs - 1687905 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1687905
TRIACs 1687905
STMicroelectronics, T1235-600G

STMicroelectronics, T1235-600G

Supplier's Site
Triacs - T1235-600G - 1263385-T1235-600G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1235-600G
1263385-T1235-600G
Triacs - T1235-600G 1263385-T1235-600G
Manufacturer: STMicroelectronics Win Source Part Number: 1263385-T1235-600G Packaging: Tube Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: T12* Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1263385-T1235-600G
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: T12*
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1235-600G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235-600G
Discrete Semiconductor Products - Thyristors - TRIACs T1235-600G
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site
Triac, 600V, 12A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics - 26M4513 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics
26M4513
Triac, 600V, 12A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics 26M4513
TRIAC, 600V, 12A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 600V, 12A, TO-263; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:120A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 12A D2PAK

TRIAC ALTERNISTOR 600V 12A D2PAK

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24681850 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24681850
Thyristor/SCR/Triac/Diac/Alternistor 24681850
TRIAC, 600V, 12A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):12A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 12A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):12A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE POWER:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-T1235-600G 497-12712-5-ND 8111111 8111111P 1263385-T1235-600G T1235-600G T1235-600G 26M4513 T1235-600G 24681850
Product Name 600V 126A Triac TRIACs TRIACs TRIACs Triacs - T1235-600G Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 12A, To-263; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2pak (to-263) TO-263 TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data