TRIAC Standard 600V 15A Through Hole ITO-220AB
Win Source Part Number: 1086575-Q6015L6TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Qxx15xx
Package: Tube
Standard Package: 500
Current - Hold (Ih) (Max): 70 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 15 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-Q6015L6TP,F956
TRIAC 600V 15A ITO220AB Product overview: Q6015L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015L6TP can be used for catalog matching and distributor lookup.
TRIAC 600V 15A ITO220AB
TRIAC, 600V, 15A, 80-80-80MA, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | F9561-ND | 1086575-Q6015L6TP | 300-Q6015L6TP | Q6015L6TP | Q6015L6TP | 68784568 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 600V 15A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | Tube | TO-220-3 Full Pack, Isolated Tab | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts | 600 volts | |||
| ITSM | 15 amps | 15 amps | ||||
| IGT | 50 mA | 50 mA | 50 mA |