Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6055R S6055R

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6055R - S6055R - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6055R
S6055R
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6055R S6055R
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - S6055R-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 600V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
SCRs - Single - S6055R - 090300-S6055R - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6055R
090300-S6055R
SCRs - Single - S6055R 090300-S6055R
Manufacturer: Littelfuse Inc. Win Source Part Number: 090300-S6055R Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB-R Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 090300-S6055R
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6055R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6055R
Discrete Semiconductor Products - Thyristors - SCRs S6055R
SCR 600V 55A TO220

SCR 600V 55A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21577437 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21577437
Thyristor/SCR/Triac/Diac/Alternistor 21577437
SCR THYRISTOR, 55A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:35A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 55A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:35A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 32486805 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
32486805
Thyristor/SCR/Triac/Diac/Alternistor 32486805
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 55A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 55A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SCR NON-ISOLATE 600V 55A TO220AB - 461-S6055R - Utmel Electronic Limited
Hong Kong, China
SCR NON-ISOLATE 600V 55A TO220AB
461-S6055R
SCR NON-ISOLATE 600V 55A TO220AB 461-S6055R
SCR NON-ISOLATE 600V 55A TO220AB

SCR NON-ISOLATE 600V 55A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 55A 600V

SCRs 55A 600V

Buy Now Datasheet
SCR, ISOLATED, 55A, 600V, TO-220 - 70184629 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, ISOLATED, 55A, 600V, TO-220
70184629
SCR, ISOLATED, 55A, 600V, TO-220 70184629
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Radwell International Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6055R S6055R-ND 090300-S6055R S6055R 21577437 32486805 461-S6055R S6055R 70184629
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6055R SCRs SCRs - Single - S6055R Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor Thyristor/SCR/Triac/Diac/Alternistor SCR NON-ISOLATE 600V 55A TO220AB SCRs SCR, ISOLATED, 55A, 600V, TO-220
Standards and Certifications RoHS RoHS
VGT 1.5 volts
VTM 1.8 volts
IT(RMS) 55 amps 55 amps
Thyristor Type SCR SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data