Littelfuse, Inc. Low Power SCR up to 1200V S6035KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6035KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6035KTP
Low Power SCR up to 1200V S6035KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Supplier's Site Datasheet
SCRs - Single - S6035KTP - 793675-S6035KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6035KTP
793675-S6035KTP
SCRs - Single - S6035KTP 793675-S6035KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793675-S6035KTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3 (Isolated), TO-218AC Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Family Name: S6035K Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S6035K; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793675-S6035KTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3 (Isolated), TO-218AC
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Family Name: S6035K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S6035K;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - S6035KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 35A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 600V 35A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 35A Iso

SCRs SCR 600V 35A Iso

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 46400125 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
46400125
Thyristor/SCR/Triac/Diac/Alternistor 46400125
SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6035KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6035KTP
Discrete Semiconductor Products - Thyristors - SCRs S6035KTP
SCR 600V 35A TO218

SCR 600V 35A TO218

Supplier's Site
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 - 461-S6035KTP - Utmel Electronic Limited
Hong Kong, China
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218
461-S6035KTP
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 461-S6035KTP
S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218

S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6035KTP 793675-S6035KTP S6035KTP-ND S6035KTP 46400125 S6035KTP 461-S6035KTP
Product Name Low Power SCR up to 1200V SCRs - Single - S6035KTP SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data