STMicroelectronics, Inc. Thyristor/SCR/Triac/Diac/Alternistor ST26C32ABTR

Description
(PRICE/TC), RS422/RS423 RECEIVER, QUAD, TSSOP-16; DEVICE TYPE:RS422 / RS423 RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), RS422/RS423 RECEIVER, QUAD, TSSOP-16; DEVICE TYPE:RS422 / RS423 RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 49043182 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
49043182
Thyristor/SCR/Triac/Diac/Alternistor 49043182
(PRICE/TC), RS422/RS423 RECEIVER, QUAD, TSSOP-16; DEVICE TYPE:RS422 / RS423 RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RS422/RS423 RECEIVER, QUAD, TSSOP-16; DEVICE TYPE:RS422 / RS423 RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thyristors
Product Number 49043182
Product Name Thyristor/SCR/Triac/Diac/Alternistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Diode Module, Series, 1.8Kv Rohs Compliant Infineon - 82AH5107 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers