Sensata Technologies M50 Series High Surge Current Rectifiers M505032

Description
Symbol M5060 M50100
Request a Quote Datasheet
Description
Symbol M5060 M50100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M50 Series High Surge Current Rectifiers - M505032 - Sensata Technologies
Attleboro, MA, United States
M50 Series High Surge Current Rectifiers
M505032
M50 Series High Surge Current Rectifiers M505032
Symbol M5060 M50100

Symbol M5060 M50100

Supplier's Site Datasheet
CRDM Standard SCR - M505032 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Standard SCR
M505032
CRDM Standard SCR M505032
Power Module, 600V, 50A, Full-SCR

Power Module, 600V, 50A, Full-SCR

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 12792965 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
12792965
Thyristor/SCR/Triac/Diac/Alternistor 12792965
THYRISTOR MODULE, 50 AMP, 600V AC, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, IGT:150MA, PEAK NON REP SURGE CURRENT ITSM 50HZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 50 AMP, 600V AC, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, IGT:150MA, PEAK NON REP SURGE CURRENT ITSM 50HZ, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE; 50A; 240VAC; +125C; -40C - 70130645 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 50A; 240VAC; +125C; -40C
70130645
DIODE; 50A; 240VAC; +125C; -40C 70130645
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized

The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:

  • Over 40 kW Output Capability
  • Available in 8 Standard Circuits
  • UL Recognized
Supplier's Site
Thyristor Module, 800V, 50A; Scr Module Type Sensata/crydom - 73M3338 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 800V, 50A; Scr Module Type Sensata/crydom
73M3338
Thyristor Module, 800V, 50A; Scr Module Type Sensata/crydom 73M3338
THYRISTOR MODULE, 800V, 50A; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:50A; Product Range:M50 Series RoHS Compliant: Yes

THYRISTOR MODULE, 800V, 50A; SCR Module Type:Bridge Rectifier, Single Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:50A; Product Range:M50 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M505032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
M505032
Discrete Semiconductor Products - Thyristors - SCRs - Modules M505032
MODULE POWER 50A 600V SCR BRIDGE

MODULE POWER 50A 600V SCR BRIDGE

Supplier's Site

Technical Specifications

  Sensata Technologies Galco Industrial Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number M505032 M505032 12792965 70130645 73M3338 M505032
Product Name M50 Series High Surge Current Rectifiers CRDM Standard SCR Thyristor/SCR/Triac/Diac/Alternistor DIODE; 50A; 240VAC; +125C; -40C Thyristor Module, 800V, 50A; Scr Module Type Sensata/crydom Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR SCR SCR SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD1200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B512F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
B-2 and B-2T Series SCR/Diode Module - B533-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details