Littelfuse, Inc. Low Power TRIAC up to 1200V T2500DG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability High Surge Current Capability 60 Amps Peak at TC = 80°C Device Marking: Logo, Device Type, e.g., T2500D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability High Surge Current Capability 60 Amps Peak at TC = 80°C Device Marking: Logo, Device Type, e.g., T2500D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - T2500DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
T2500DG
Low Power TRIAC up to 1200V T2500DG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability High Surge Current Capability 60 Amps Peak at TC = 80°C Device Marking: Logo, Device Type, e.g., T2500D, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability High Surge Current Capability 60 Amps Peak at TC = 80°C Device Marking: Logo, Device Type, e.g., T2500D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
400V 60A Triac
300-T2500DG
400V 60A Triac 300-T2500DG
TRIAC 400V 60A 3-Pin(3+Tab) TO-220AB Product overview: T2500DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500DG can be used for catalog matching and distributor lookup.

TRIAC 400V 60A 3-Pin(3+Tab) TO-220AB Product overview: T2500DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2500DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T2500DG - 796032-T2500DG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2500DG
796032-T2500DG
Triacs - T2500DG 796032-T2500DG
Manufacturer: Littelfuse Inc. Win Source Part Number: 796032-T2500DG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 60A @ 60Hz Triac Type: Standard Family Name: MAC12HCN Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 30mA ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 796032-T2500DG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A @ 60Hz
Triac Type: Standard
Family Name: MAC12HCN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 30mA
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - T2500DGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 6A Through Hole TO-220AB

TRIAC Standard 400V 6A Through Hole TO-220AB

Buy Now Datasheet
Triac, 400V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7863 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7863
Triac, 400V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7863
TRIAC, 400V, 6A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:60mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate Power:16W; RoHS Compliant: Yes

TRIAC, 400V, 6A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):6A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:60mA; Gate Trigger Voltage Max Vgt:2.5V; Peak Gate Power:16W; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIACs T2500DG
TRIAC 400V 6A TO220AB

TRIAC 400V 6A TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 18731472 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
18731472
Thyristor/SCR/Triac/Diac/Alternistor 18731472
4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 6A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 6A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number T2500DG 300-T2500DG 796032-T2500DG T2500DGOS-ND 18AC7863 T2500DG 18731472
Product Name Low Power TRIAC up to 1200V 400V 60A Triac Triacs - T2500DG TRIACs Triac, 400V, 6A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse TRIACs Thyristor/SCR/Triac/Diac/Alternistor
VDRM 400 volts 400 volts 400 volts
IGT 25 mA 25 mA 60 mA
IT(RMS) 6 amps 6 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220; TO-220AB TO-220-3
Unlock Full Specs
to access all available technical data