Manufacturer: STMicroelectronics
Win Source Part Number: 038584-TYN640RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 25A
Current - On State (It (RMS)) (Max): 40A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Motor Drive & Control
SCR 600V 40A Standard Recovery Through Hole TO-220
Thyristor, 600 V, 35 mA, 25 A, 40 A, TO-220AB, 3 RoHS Compliant: Yes
SCR 600V 40A TO220AB
THYRISTOR, SCR, STANDARD RECOVERY, 600V OFF-STATE, 1.3V GATE, 35MA GATE, 40A ON-STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 038584-TYN640RG | 6871019 | 6871019P | 497-2422-5-ND | TYN640RG | 59M2873 | TYN640RG | TYN640RG | 16470546 |
| Product Name | SCRs - Single - TYN640RG | Thyristors | Thyristors | SCRs | SCRs | Thyristor, 600 V, 35 Ma, 25 A, 40 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |||
| VDRM | 600 volts | 600 volts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |