STMicroelectronics, Inc. Thyristor/SCR/Triac/Diac/Alternistor LM248DT

Description
(PRICE/TR), OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 67177193 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67177193
Thyristor/SCR/Triac/Diac/Alternistor 67177193
(PRICE/TR), OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thyristors
Product Number 67177193
Product Name Thyristor/SCR/Triac/Diac/Alternistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Phase Control - T880N16TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers