Littelfuse, Inc. Low Power SCR up to 1200V MCR106-8G

Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR106-8G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR106-8G
Low Power SCR up to 1200V MCR106-8G
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Glass-Passivated Surface for Reliability and Uniformity Power Rated at Economical Prices Practical Level Triggering and Holding Characteristics Flat, Rugged, Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., MCR106-6, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR106-8GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-225AA

SCR 600V 4A Sensitive Gate Through Hole TO-225AA

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 4A

SCRs 600V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR106-8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR106-8G
Discrete Semiconductor Products - Thyristors - SCRs MCR106-8G
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 150041647 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
150041647
Thyristor/SCR/Triac/Diac/Alternistor 150041647
THYRISTOR, 600V AC, 4 AMP, SCR TYPE: SENSITIVE GATE, THROUGH HOLE, TO-225AA, 3 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, 600V AC, 4 AMP, SCR TYPE: SENSITIVE GATE, THROUGH HOLE, TO-225AA, 3 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SCR 600V 4A TO225AA

SCR 600V 4A TO225AA

Supplier's Site Datasheet
Thyristor, 600 V, 200 A, 2.55 A, 4 A, To-225Aa, 3 Rohs Compliant Littelfuse - 38K4867 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 2.55 A, 4 A, To-225Aa, 3 Rohs Compliant Littelfuse
38K4867
Thyristor, 600 V, 200 A, 2.55 A, 4 A, To-225Aa, 3 Rohs Compliant Littelfuse 38K4867
Thyristor, 600 V, 200 A, 2.55 A, 4 A, TO-225AA, 3 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 2.55 A, 4 A, TO-225AA, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR106-8G MCR106-8GOS-ND MCR106-8G MCR106-8G 150041647 MCR106-8G 38K4867
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs Thyristor, 600 V, 200 A, 2.55 A, 4 A, To-225Aa, 3 Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
IGT 0.2000 mA
VGT 1 volts
Unlock Full Specs
to access all available technical data