SCR 600V 275A TO93
SCR THYRISTOR, 135A, 600V, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:135A; On State RMS Current:275A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR THYRISTOR, 135A, 600V, TO-93; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:135A; ON STATE RMS CURRENT IT(RMS):275A; HOLDING CURRENT MAX IH:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | NTE5582 | 31C4856 | 18738435 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 135A, 600V, To-93; Scr Module Type Nte Electronics | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-209AB, TO-93-4, Stud | ||
| VDRM | 600 volts |