Littelfuse, Inc. Low Power SCR up to 1200V S6025LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6025LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6025LTP
Low Power SCR up to 1200V S6025LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
Thyristors - 1719596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1719596P
Thyristors 1719596P
Thyristor SCR 600V 25A TO220 Iso

Thyristor SCR 600V 25A TO220 Iso

Supplier's Site
Thyristors - 1719508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1719508
Thyristors 1719508
Thyristor SCR 600V 25A TO220 Iso

Thyristor SCR 600V 25A TO220 Iso

Supplier's Site
Thyristors - 1719596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1719596
Thyristors 1719596
Thyristor SCR 600V 25A TO220 Iso

Thyristor SCR 600V 25A TO220 Iso

Supplier's Site
SCRs - F7307-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 600V 25A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCRs - Single - S6025LTP - 1093787-S6025LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6025LTP
1093787-S6025LTP
SCRs - Single - S6025LTP 1093787-S6025LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093787-S6025LTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093787-S6025LTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6025LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6025LTP
Discrete Semiconductor Products - Thyristors - SCRs S6025LTP
SCR 600V 25A TO220

SCR 600V 25A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 25A TO220

SCRs SCR 600V 25A TO220

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 99701845 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
99701845
Thyristor/SCR/Triac/Diac/Alternistor 99701845
SCR, 600V, 25A, STANDARD RECOVERY, THROUGH HOLE, TO-220, ISOLATED TAB. FREE 2 YEAR RADWELL WARRANTY

SCR, 600V, 25A, STANDARD RECOVERY, THROUGH HOLE, TO-220, ISOLATED TAB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SCR 600V 25A TO220

SCR 600V 25A TO220

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6025LTP 1719596P 1719508 F7307-ND 1093787-S6025LTP S6025LTP S6025LTP 99701845 S6025LTP
Product Name Low Power SCR up to 1200V Thyristors Thyristors SCRs SCRs - Single - S6025LTP Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data