STMicroelectronics, Inc. Thyristor/SCR/Triac/Diac/Alternistor STM1061N28WX6F

Description
(PRICE/TC), MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; THRESHOLD VOLTAGE:2.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:700MV; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF PINS:3PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; THRESHOLD VOLTAGE:2.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:700MV; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF PINS:3PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thyristor/SCR/Triac/Diac/Alternistor - 67186069 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67186069
Thyristor/SCR/Triac/Diac/Alternistor 67186069
(PRICE/TC), MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; THRESHOLD VOLTAGE:2.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:700MV; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF PINS:3PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; THRESHOLD VOLTAGE:2.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:700MV; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF PINS:3PINS ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thyristors
Product Number 67186069
Product Name Thyristor/SCR/Triac/Diac/Alternistor
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B631SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details