Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245629-S8020L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
SCR 800V 20A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 800V 20A TO220
DISCONTINUED BY MANUFACTURER, THYRISTORS, SCR, ISOLATED 800V 20A, STANDARD RECOVERY, THROUGH HOLE TO-220AB-L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTORS, SCR, ISOLATED 800V 20A, STANDARD RECOVERY, THROUGH HOLE TO-220AB-L. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 20A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8020L | 1245629-S8020L | S8020L-ND | S8020L | S8020L | 32475738 | 12J3397 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8020L | SCRs - Single - S8020L | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Scr Thyristor, 20A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 20 amps | 20 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |