30A 600V Bidirectional TRIAC, TO-220-3, 150°C Product overview: T3035H-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 30A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T3035H-6I can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220AB Insulated
TRIAC 600V 30A Snubberless TO-220AB Ins
TRIAC 600V 30A Snubberless TO-220AB Ins
TRIAC 600V 30A Snubberless TO-220AB Ins
TRIAC, 600V, 30A, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):30A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1V; Peak Gate Power:1W; RoHS Compliant: Yes
30 A - 600 V - 150 C H-SERIES
TRIAC, 600V, 30A, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):30A; TRIAC CASE STYLE:TO-220AB; GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1V; PEAK GATE POWER:1W; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
60mA 35mA 600V 1个双向可控硅 TO-220AB TRIACs ROHS
TRIAC ALTERNISTOR 600V TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-T3035H-6I | 497-10582-5-ND | 8773037 | 8773037P | 06X1069 | T3035H-6I | 67183276 | T3035H-6I | T3035H-6I | T3035H-6I |
| Product Name | 30A 600V TO-220 Triac | TRIACs | TRIACs | TRIACs | Triac, 600V, 30A, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor | Triode/MOS Tube/Transistor >> TRIACs | Triacs | TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220-3 | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220AB | TO-220-3 | TO-220 | TO-220-3 | ||
| VRRM | 600 volts | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Pin Count | 3 | 3 |