Sensata Technologies Thyristor Module, 1 Ph, 25A; Scr Module Type Sensata/crydom T512F

Description
THYRISTOR MODULE, 1 PH, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100mA; Average Forward Current:25A; On State RMS Current:25A RoHS Compliant: Yes
Datasheet
Description
THYRISTOR MODULE, 1 PH, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100mA; Average Forward Current:25A; On State RMS Current:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 1 Ph, 25A; Scr Module Type Sensata/crydom - 73M8154 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 1 Ph, 25A; Scr Module Type Sensata/crydom
73M8154
Thyristor Module, 1 Ph, 25A; Scr Module Type Sensata/crydom 73M8154
THYRISTOR MODULE, 1 PH, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100mA; Average Forward Current:25A; On State RMS Current:25A RoHS Compliant: Yes

THYRISTOR MODULE, 1 PH, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100mA; Average Forward Current:25A; On State RMS Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 401284 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
401284
Thyristor/SCR/Triac/Diac/Alternistor 401284
THYRISTOR MODULE, 25A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:250A, PRODUCT RNG:- , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 25A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:250A, PRODUCT RNG:- , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T512F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T512F
Discrete Semiconductor Products - Thyristors - SCRs - Modules T512F
MODULE POWER

MODULE POWER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 73M8154 401284 T512F
Product Name Thyristor Module, 1 Ph, 25A; Scr Module Type Sensata/crydom Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7098 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2625485 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
3 suppliers