STMicroelectronics, Inc. TRIACs T1235H-8G

Description
TRIAC ALTERNISTOR 800V 12A D2PAK
Request a Quote Datasheet
Description
TRIAC ALTERNISTOR 800V 12A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-T1235H-8G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Buy Now Datasheet
800V 12A Triac - 300-T1235H-8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 12A Triac
300-T1235H-8G
800V 12A Triac 300-T1235H-8G
TRIAC ALTERNISTOR 800V 12A D2PAK Product overview: T1235H-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-8G can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 800V 12A D2PAK Product overview: T1235H-8G from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1235H-8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 2735158 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2735158
TRIACs 2735158
ST T1235H-8G

ST T1235H-8G

Supplier's Site
TRIACs - 2735157 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2735157
TRIACs 2735157
ST T1235H-8G

ST T1235H-8G

Supplier's Site
TRIACs - 2735158P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
2735158P
TRIACs 2735158P
ST T1235H-8G

ST T1235H-8G

Supplier's Site
DISCRETE

DISCRETE

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 137140212 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
137140212
Thyristor/SCR/Triac/Diac/Alternistor 137140212
THYRISTOR, TRIAC, ALTERNISTOR, 800V OFF STATE, 12A ON STATE, 1.3V GATE TRIGGER, 35MA GATE TRIGGER, D2PAK, TO-263. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR, TRIAC, ALTERNISTOR, 800V OFF STATE, 12A ON STATE, 1.3V GATE TRIGGER, 35MA GATE TRIGGER, D2PAK, TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1235H-8G
Discrete Semiconductor Products - Thyristors - TRIACs T1235H-8G
TRIAC ALTERNISTOR 800V 12A D2PAK

TRIAC ALTERNISTOR 800V 12A D2PAK

Supplier's Site
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics - 14AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics
14AJ2752
Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics 14AJ2752
TRIAC, 800V, 12A, TO-263 ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 497-T1235H-8G-ND 300-T1235H-8G 2735158 T1235H-8G 137140212 T1235H-8G 14AJ2752
Product Name TRIACs 800V 12A Triac TRIACs TRIACs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 12A, To-263 Rohs Compliant Stmicroelectronics
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Bulk ECOPACK2 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Standards and Certifications RoHS RoHS RoHS
Pin Count 3 3
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data