Manufacturer: ON Semiconductor
Win Source Part Number: 073216-MAC12HCNG
Packaging: Rail/Tube
Type: TRIAC
Operating Temp Range: -40C to 125C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: TO-220AB
Gate Trigger Current: 50(mA)
Gate Trigger Voltage: 1.5(V)
Peak Surge on-state current (Max): 100(A)
Peak Repeat Off Current: 0.01
Repetitive Peak off-state volt: 800(V)
Off-State Voltage: 800(V)
On State Voltage(max): 1.85@17A(V)
Hold Current: 60(mA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Two-way thyristor 800V 12A 1.5V 50mA TO-220AB Thyristors - TRIACs RoHS
TRIAC, 800V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; PEAK GATE POWER:16W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs |
| Product Number | 073216-MAC12HCNG | 598-MAC12HCNG | MAC12HCNG | 18706550 |
| Product Name | Triacs - MAC12HCNG | Two-way thyristor 800V 12A 1.5V 50mA TO-220AB Thyristors - TRIACs RoHS | TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Pin Count | 3 | |||
| VDRM | 800 volts | |||
| IGT | 50 mA | 50 mA | ||
| VGT | 1.5 volts | 1.5 volts | ||
| VTM | 1.85 volts |