Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012LH5 Q6012LH5

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012LH5 - Q6012LH5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012LH5
Q6012LH5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012LH5 Q6012LH5
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1379543-Q6012LH5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1379543-Q6012LH5
Discrete Semiconductor Products - Thyristors - TRIACs 1379543-Q6012LH5
Win Source Part Number: 1379543-Q6012LH5 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Bulk Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220 Isolated Tab Base Product Number: Q6012 Mounting Type: Through Hole HTSUS: 8541.30.0080 ECCN: EAR99 Configuration: Single Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 12 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Current - Gate Trigger (Igt) (Max): 50 mA Current - Hold (Ih) (Max): 50 mA California Prop 65: Warning Information Triac Type: Alternistor - Snubberless

Win Source Part Number: 1379543-Q6012LH5
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Base Product Number: Q6012
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 50 mA
California Prop 65: Warning Information
Triac Type: Alternistor - Snubberless

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 12A Triac
300-Q6012LH5
Isolated 600V 12A Triac 300-Q6012LH5
Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6012LH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH5 can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6012LH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6012LH5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Alternistor, TO-220, 600V - 70184649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alternistor, TO-220, 600V
70184649
Alternistor, TO-220, 600V 70184649
Teccor brand bidirectional alternistors are available with current ratings from 6 A to 40 A and voltages from 200 V to 1000 V as part of Littelfuse's broad line of thyristors. Littelfuse's alternistor is specifically designed for applications that switch highly inductive loads.

Teccor brand bidirectional alternistors are available with current ratings from 6 A to 40 A and voltages from 200 V to 1000 V as part of Littelfuse's broad line of thyristors. Littelfuse's alternistor is specifically designed for applications that switch highly inductive loads.

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q6012LH5
Triacs Q6012LH5
Triacs 600V 12A 50-50-50mA

Triacs 600V 12A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6012LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6012LH5
Discrete Semiconductor Products - Thyristors - TRIACs Q6012LH5
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21627264 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21627264
Thyristor/SCR/Triac/Diac/Alternistor 21627264
ALTERNISTOR TRIACS, 600V, 12A, PEAK REPETITIVE OFF-STATE VOLTAGE, TO-220, GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; MSL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALTERNISTOR TRIACS, 600V, 12A, PEAK REPETITIVE OFF-STATE VOLTAGE, TO-220, GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; MSL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number Q6012LH5 1379543-Q6012LH5 300-Q6012LH5 Q6012LH5-ND 70184649 Q6012LH5 Q6012LH5 21627264
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6012LH5 Discrete Semiconductor Products - Thyristors - TRIACs Isolated 600V 12A Triac TRIACs Alternistor, TO-220, 600V Triacs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type Bulk TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220 TO-220-3 Isolated Tab
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data