STMicroelectronics, Inc. Triacs - T810-600B-TR T810-600B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031751-T810-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031751-T810-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T810-600B-TR - 031751-T810-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810-600B-TR
031751-T810-600B-TR
Triacs - T810-600B-TR 031751-T810-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031751-T810-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031751-T810-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 600V 8A DPAK Triac
300-T810-600B-TR
SMD 600V 8A DPAK Triac 300-T810-600B-TR
TRIAC 600V 8A DPAK Surface Mount Product overview: T810-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600B-TR can be used for catalog matching and distributor lookup.

TRIAC 600V 8A DPAK Surface Mount Product overview: T810-600B-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810-600B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-6596-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-6596-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-6596-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 8A Surface Mount DPAK

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 88167570 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
88167570
Thyristor/SCR/Triac/Diac/Alternistor 88167570
(PRICE/TC), TRIAC, 600V, 8A, TO-252; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-252 (DPAK); GATE TRIGGER CURRENT MAX (QI), IGT:10MA; GATE TRIGGER VOLTAGE MAX VGT:1.2V; PEAK GATE POWER:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRIAC, 600V, 8A, TO-252; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-252 (DPAK); GATE TRIGGER CURRENT MAX (QI), IGT:10MA; GATE TRIGGER VOLTAGE MAX VGT:1.2V; PEAK GATE POWER:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T810-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810-600B-TR
Discrete Semiconductor Products - Thyristors - TRIACs T810-600B-TR
TRIAC SENS GATE 600V 8A DPAK

TRIAC SENS GATE 600V 8A DPAK

Supplier's Site
TRIAC SENS GATE 600V 8A DPAK - 761-T810-600B-TR - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 8A DPAK
761-T810-600B-TR
TRIAC SENS GATE 600V 8A DPAK 761-T810-600B-TR
TRIAC SENS GATE 600V 8A DPAK

TRIAC SENS GATE 600V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8A TRIACS

Triacs 8A TRIACS

Buy Now Datasheet
TRIAC SENS GATE 600V 8A DPAK

TRIAC SENS GATE 600V 8A DPAK

Supplier's Site Datasheet
Triac, 600V, 8A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics - 51AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics
51AC9702
Triac, 600V, 8A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics 51AC9702
TRIAC, 600V, 8A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:15mA RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 031751-T810-600B-TR 300-T810-600B-TR 497-6596-1-ND 88167570 T810-600B-TR 761-T810-600B-TR T810-600B-TR T810-600B-TR 51AC9702
Product Name Triacs - T810-600B-TR SMD 600V 8A DPAK Triac TRIACs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 600V 8A DPAK Triacs TRIACs Triac, 600V, 8A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics
Package Type D-Pak DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK)
VDRM 600 volts 600 volts
ITSM 8 amps
IGT 10 mA 10 mA 10 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data