Littelfuse, Inc. Low Power TRIAC up to 1200V Q6025L6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6025L6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6025L6TP
Low Power TRIAC up to 1200V Q6025L6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Triacs - Q6025L6TP - 1091029-Q6025L6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6025L6TP
1091029-Q6025L6TP
Triacs - Q6025L6TP 1091029-Q6025L6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091029-Q6025L6TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091029-Q6025L6TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - F7289-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7289-ND
TRIACs F7289-ND
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 25A Triac
300-Q6025L6TP
Isolated 600V 25A Triac 300-Q6025L6TP
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, ISOLATED TO-220AB, 3 PIN Product overview: Q6025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025L6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, ISOLATED TO-220AB, 3 PIN Product overview: Q6025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025L6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025L6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025L6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025L6TP
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 25A ALTNSTR ISO 80-80-80 mA TO220

Triacs 600V 25A ALTNSTR ISO 80-80-80 mA TO220

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site Datasheet
Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube - 461-Q6025L6TP - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube
461-Q6025L6TP
Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube 461-Q6025L6TP
Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube

Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 21627196 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
21627196
Thyristor/SCR/Triac/Diac/Alternistor 21627196
TRIAC ALTERNISTOR, SNUBBERLESS, 600V, 25 AMP, THROUGH HOLE, TO-220, ISOLATED TAB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRIAC ALTERNISTOR, SNUBBERLESS, 600V, 25 AMP, THROUGH HOLE, TO-220, ISOLATED TAB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7510
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7510
TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:500mW;RoHS Compliant: Yes

TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:500mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Radwell International Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number Q6025L6TP 1091029-Q6025L6TP F7289-ND 300-Q6025L6TP Q6025L6TP Q6025L6TP Q6025L6TP 461-Q6025L6TP 21627196 18AC7510
Product Name Low Power TRIAC up to 1200V Triacs - Q6025L6TP TRIACs Isolated 600V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube Thyristor/SCR/Triac/Diac/Alternistor Triac, 600V, 25A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps 25 amps
Package Type TO-220 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220; TO-220AB
Unlock Full Specs
to access all available technical data