TRIAC 600V 40A TO48
TRIAC, 600V, 40A, TO-48-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:265A; Holding Current Max:60mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC, 600V V(DRM), 40A I(T)RMS, TO-48. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | T6420M | 10P3652 | 48715556 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600V, 40A, To-48-3; Peak Repetitive Off State Voltage Solid State | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-208AA, TO-48-3, Stud | TO-48 | |
| VDRM | 600 volts | ||
| IGT | 80 mA | ||
| VGT | 2.5 volts |