Manufacturer: Power Innovations Ltd
Win Source Part Number: 1267348-TIC226D
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SILICON TRIACS Product overview: TIC226D from Power Innovations Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC226D can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 1267348-TIC226D | 300-TIC226D | 48623249 |
| Product Name | Triacs - TIC226D | Triac | Thyristor/SCR/Triac/Diac/Alternistor |