Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025L S6025L

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025L - S6025L - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025L
S6025L
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025L S6025L
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - S6025L-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 600V 25A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
SCRs - Single - S6025L - 1245546-S6025L - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6025L
1245546-S6025L
SCRs - Single - S6025L 1245546-S6025L
Manufacturer: Teccor Electronics Win Source Part Number: 1245546-S6025L Manufacturer Homepage: www.littelfuse.com/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Teccor Electronics
Win Source Part Number: 1245546-S6025L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
SCRs 25A 600V

SCRs 25A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6025L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6025L
Discrete Semiconductor Products - Thyristors - SCRs S6025L
SCR 600V 25A TO220

SCR 600V 25A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 20612413 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
20612413
Thyristor/SCR/Triac/Diac/Alternistor 20612413
DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 16A, 600V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS CU. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 16A, 600V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS CU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SCR, ISOLATED, 25A, 600V, TO-220 - 70184621 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, ISOLATED, 25A, 600V, TO-220
70184621
SCR, ISOLATED, 25A, 600V, TO-220 70184621
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6025L S6025L-ND 1245546-S6025L S6025L S6025L 20612413 70184621
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025L SCRs SCRs - Single - S6025L SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor SCR, ISOLATED, 25A, 600V, TO-220
Standards and Certifications RoHS
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data