Littelfuse, Inc. SCRs - Single - Modules - MCC95-16IO1B MCC95-16IO1B

Description
Manufacturer: IXYS Win Source Part Number: 847051-MCC95-16IO1B Features: SCR Module 1.6 kV 180 A Package: Bulk Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC95-16IO1B-NDR, MCC9516IO1B
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 847051-MCC95-16IO1B Features: SCR Module 1.6 kV 180 A Package: Bulk Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC95-16IO1B-NDR, MCC9516IO1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC95-16IO1B - 847051-MCC95-16IO1B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC95-16IO1B
847051-MCC95-16IO1B
SCRs - Single - Modules - MCC95-16IO1B 847051-MCC95-16IO1B
Manufacturer: IXYS Win Source Part Number: 847051-MCC95-16IO1B Features: SCR Module 1.6 kV 180 A Package: Bulk Family Name: MC*95 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC95-16IO1B-NDR, MCC9516IO1B

Manufacturer: IXYS
Win Source Part Number: 847051-MCC95-16IO1B
Features: SCR Module 1.6 kV 180 A
Package: Bulk
Family Name: MC*95
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: MCC95-16IO1B-NDR, MCC9516IO1B

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC95-16IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC95-16IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC95-16IO1B
THYRISTOR MODULE 1600V 2X116A

THYRISTOR MODULE 1600V 2X116A

Supplier's Site
SCRs - Modules - MCC95-16IO1B - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC95-16IO1B
SCRs - Modules MCC95-16IO1B
THYRISTOR MODULE 1600V 2X116A

THYRISTOR MODULE 1600V 2X116A

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 1040559 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
1040559
Thyristor/SCR/Triac/Diac/Alternistor 1040559
THYRISTOR POWER MODULE, PHASE LEG, FORWARD 1.5V, REVERSE 1.6 KV, 1-PHASE CONTROLLER, SILICON CONTROLLED RECTIFIER, 180A I(T)RMS, 116000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR POWER MODULE, PHASE LEG, FORWARD 1.5V, REVERSE 1.6 KV, 1-PHASE CONTROLLER, SILICON CONTROLLED RECTIFIER, 180A I(T)RMS, 116000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 847051-MCC95-16IO1B MCC95-16IO1B MCC95-16IO1B 1040559
Product Name SCRs - Single - Modules - MCC95-16IO1B Discrete Semiconductor Products - Thyristors - SCRs - Modules SCRs - Modules Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT270N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom - 73M2714 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details