Littelfuse, Inc. SMD 600V 8A TO-252 Triac Q6008DH3RP

Description
TRIAC 600V 8A TO-252 DPAK Surface Mount Product overview: Q6008DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH3RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 8A TO-252 DPAK Surface Mount Product overview: Q6008DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH3RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 8A TO-252 Triac
300-Q6008DH3RP
SMD 600V 8A TO-252 Triac 300-Q6008DH3RP
TRIAC 600V 8A TO-252 DPAK Surface Mount Product overview: Q6008DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH3RP can be used for catalog matching and distributor lookup.

TRIAC 600V 8A TO-252 DPAK Surface Mount Product overview: Q6008DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 8A, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 600V, 8A, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6008DH3RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - Q6008DH3RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Triacs - Q6008DH3RP - 128404-Q6008DH3RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6008DH3RP
128404-Q6008DH3RP
Triacs - Q6008DH3RP 128404-Q6008DH3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 128404-Q6008DH3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 128404-Q6008DH3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 71J1826 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Full Reel; Peak Repetitive Off State Voltage Littelfuse
71J1826
Triac, Full Reel; Peak Repetitive Off State Voltage Littelfuse 71J1826
Triac, FULL REEL; Peak Repetitive Off State Voltage:-; On State RMS Current:-; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:-; Holding Current Max:-; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Triac, FULL REEL; Peak Repetitive Off State Voltage:-; On State RMS Current:-; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:-; Holding Current Max:-; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Triac, Alternistor, 600V, 8A, To-252Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Alternistor, 600V, 8A, To-252Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0833
Triac, Alternistor, 600V, 8A, To-252Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0833
TRIAC, ALTERNISTOR, 600V, 8A, TO-252AA-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-252AA; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak GateRoHS Compliant: Yes

TRIAC, ALTERNISTOR, 600V, 8A, TO-252AA-3; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-252AA; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak GateRoHS Compliant: Yes

Supplier's Site
Triac, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 51AK5690 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
51AK5690
Triac, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 51AK5690
Triac, FULL REEL; Peak Repetitive Off-State Voltage, Vdrm:-; On State RMS Current IT(rms):-; Triac Case Style:TO-252 (DPAK); Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate Power:-; No. of Pins:3Pins RoHS Compliant: Yes

Triac, FULL REEL; Peak Repetitive Off-State Voltage, Vdrm:-; On State RMS Current IT(rms):-; Triac Case Style:TO-252 (DPAK); Gate Trigger Current Max (QI), Igt:-; Gate Trigger Voltage Max Vgt:-; Peak Gate Power:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 142107119 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
142107119
Thyristor/SCR/Triac/Diac/Alternistor 142107119
TRIAC, ALTERNISTOR, 600 V, 8 AMP, TO-252. FREE 2 YEAR RADWELL WARRANTY

TRIAC, ALTERNISTOR, 600 V, 8 AMP, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 8A 10-10-10mA

Triacs 600V 8A 10-10-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008DH3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008DH3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008DH3RP
TRIAC ALTERNISTOR 600V 8A TO252

TRIAC ALTERNISTOR 600V 8A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-Q6008DH3RP Q6008DH3RPCT-ND 128404-Q6008DH3RP 71J1826 33AC0833 51AK5690 142107119 Q6008DH3RP Q6008DH3RP
Product Name SMD 600V 8A TO-252 Triac TRIACs Triacs - Q6008DH3RP Triac, Full Reel; Peak Repetitive Off State Voltage Littelfuse Triac, Alternistor, 600V, 8A, To-252Aa-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triac, Full Reel; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Thyristor/SCR/Triac/Diac/Alternistor Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-252-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252, (D-Pak) DPAK; TO-252 (DPAK) TO-252AA DPAK; TO-252 (DPAK)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 8 amps
Unlock Full Specs
to access all available technical data