Littelfuse, Inc. Low Power TRIAC up to 1200V Q4010LH5TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4010LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4010LH5TP
Low Power TRIAC up to 1200V Q4010LH5TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
TRIACs - F7233-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7233-ND
TRIACs F7233-ND
TRIAC Alternistor - Snubberless 400V 10A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 400V 10A Through Hole TO-220AB-L

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 129458086 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
129458086
Thyristor/SCR/Triac/Diac/Alternistor 129458086
TRIAC, ALTERNISTOR - SNUBBERLESS, 400V, 10A, SINGLE CONFIGURATION, THROUGH HOLE TO-220AB-L, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRIAC, ALTERNISTOR - SNUBBERLESS, 400V, 10A, SINGLE CONFIGURATION, THROUGH HOLE TO-220AB-L, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4010LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4010LH5TP
TRIAC ALTERNSTR 400V 10A TO220AB

TRIAC ALTERNSTR 400V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 10A 50-50-50mA

Triacs 400V 10A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Radwell International Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number Q4010LH5TP F7233-ND 129458086 Q4010LH5TP Q4010LH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data