SCR THYRISTOR, 25A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes
SCR THYRISTOR, 25A, 600V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 25A TO220
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 47M2258 | 18735856 | NTE5556 |
| Product Name | Scr Thyristor, 25A, 600V, To-220; Peak Repetitive Off State Voltage Nte Electronics | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |
| Package Type | TO-220; TO-220 | TO-220-3 | |
| Pin Count | 3 |