SCR 800V 80A Sensitive Gate Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1325557-TM8050H-8W
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.55 V
Current - On State (It (AV)) (Max): 50 A
Current - On State (It (RMS)) (Max): 80 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 670A, 731A
SCR Type: Sensitive Gate
Supplier Device Package: TO-247-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-16558-5
Base Product Number: TM8050
RoHS Status: ROHS3 Compliant
THYRISTOR, 800V, 80A, TO-247; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-247; No. of Pins:3Pins; Holding Current Max:100mA RoHS Compliant: Yes
SCR 800V 80A TO247
THYRISTOR, 800V, 80A, TO-247; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:50MA; CURRENT IT AV:50A; ON STATE RMS CURRENT IT(RMS):80A; THYRISTOR CASE STYLE:TO-247; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCRs 80 A High Temperature Thyristor (SCR)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-16558-5-ND | 1325557-TM8050H-8W | 90Y8852 | TM8050H-8W | TM8050H-8W | 110209776 | TM8050H-8W |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 800V, 80A, To-247; Peak Repetitive Off State Voltage Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | TO-247-3 | TO-247-3 | TO-247 | TO-247-3 | TO-247-3 | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| VDRM | 800 volts | 800 volts |