NTE Electronics, Inc. Scr Thyristor, 80A, 600V, To-94; Scr Module Type Nte Electronics NTE5572

Description
SCR THYRISTOR, 80A, 600V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Description
SCR THYRISTOR, 80A, 600V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 80A, 600V, To-94; Scr Module Type Nte Electronics - 31C4848 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 80A, 600V, To-94; Scr Module Type Nte Electronics
31C4848
Scr Thyristor, 80A, 600V, To-94; Scr Module Type Nte Electronics 31C4848
SCR THYRISTOR, 80A, 600V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR THYRISTOR, 80A, 600V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 6518612 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
6518612
Thyristor/SCR/Triac/Diac/Alternistor 6518612
SCR THYRISTOR, 80A, 600V, TO-94, SCR MODULE TYPE SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 600V, GATE TRIGGER CURRENT MAX, IGT 120MA, CURRENT IT AV 80A, ON STATE RMS CURRENT IT(RMS) 125A, HOLDING CURRENT MAX IH 150MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 80A, 600V, TO-94, SCR MODULE TYPE SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 600V, GATE TRIGGER CURRENT MAX, IGT 120MA, CURRENT IT AV 80A, ON STATE RMS CURRENT IT(RMS) 125A, HOLDING CURRENT MAX IH 150MA, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor -  - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
Thyristor/SCR/Triac/Diac/Alternistor
NTE Semiconductors NTE5572

NTE Semiconductors NTE5572

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Thyristors Thyristors Thyristors
Product Number 31C4848 6518612
Product Name Scr Thyristor, 80A, 600V, To-94; Scr Module Type Nte Electronics Thyristor/SCR/Triac/Diac/Alternistor Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR12DG - 884388-MCR12DG - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B641-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristors - 2547187P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details